EN
  • EN
  • DE

ICX227AL-A

Part No ICX227AL-A
Manufacturer Sony
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028908-ICX227AL-A
Categories OEM Parts(F-I)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICX227AL-A CAD Model

Description

The Sony ICX227AL-A is a high-sensitivity, interline CCD (Charge-Coupled Device) image sensor designed for various industrial and scientific imaging applications. This sensor features a progressive scan readout, which allows for high-speed image acquisition without the need for a mechanical shutter. Its compact size and low power consumption make it suitable for integration into a wide range of devices.

Applications

  • Machine Vision Systems: Used in automated inspection and quality control systems for manufacturing.
  • Security and Surveillance Cameras: Implemented in surveillance systems requiring high image quality under varying lighting conditions.
  • Medical Imaging: Employed in medical diagnostic equipment such as endoscopes and microscopy.
  • Scientific Instruments: Used in spectrometers, telescopes, and other scientific instruments requiring high-resolution imaging.
  • Traffic Monitoring: Integrated in traffic cameras for license plate recognition and traffic analysis.

Features

  • High Sensitivity: Excellent light sensitivity, allowing clear image capture even in low-light conditions.
  • Progressive Scan: Enables high-speed image acquisition without distortion.
  • Interline Transfer: Provides fast data transfer and reduces smear.
  • Compact Size: Facilitates easy integration into various systems.
  • Low Power Consumption: Minimizes heat generation and extends battery life in portable applications.

Benefits

  • Improved Image Quality: Delivers clear and detailed images for accurate analysis.
  • Increased Productivity: Facilitates faster and more efficient image processing.
  • Enhanced Reliability: Robust design ensures consistent performance over extended periods.
  • Cost-Effective Solution: Offers a balance of performance and price, making it a competitive choice for various applications.
  • Versatile Integration: Compatible with various imaging systems and software platforms.

Additional Details

The ICX227AL-A sensor operates on a single 5V power supply and supports a wide range of operating temperatures. It features a high dynamic range, ensuring excellent image quality in both bright and dark areas of the scene. The sensor's pixel size and array format are optimized for various lens systems, providing flexibility in system design. The device also incorporates anti-blooming technology to prevent image saturation in high-intensity light conditions.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess