EN
  • EN
  • DE

ICX405AL

Part No ICX405AL
Manufacturer Sony
Description Diagonal 6mm (Type 1/3) CCD Image Sensor for CCIR B/W Video Cameras
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 1183823-ICX405AL
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICX405AL CAD Model

Description

The Sony ICX405AL is a high-resolution, black and white CCD (Charge-Coupled Device) image sensor designed for demanding industrial and scientific imaging applications. This sensor offers exceptional image quality, low noise, and high dynamic range, making it suitable for tasks requiring precise image capture and analysis.

Applications:

  • Machine Vision Systems
  • Security and Surveillance Cameras
  • Medical Imaging Equipment
  • Scientific Instruments (e.g., Microscopy, Spectroscopy)
  • Industrial Inspection Systems

Features:

  • High Resolution: The ICX405AL provides a high pixel count, enabling detailed image capture.
  • High Sensitivity: Its design ensures excellent performance in low-light conditions.
  • Low Noise: The sensor incorporates noise reduction techniques to produce clean images.
  • Wide Dynamic Range: It captures a broad range of light intensities, preserving details in both bright and dark areas.
  • Progressive Scan: The progressive scan readout method minimizes image distortion and provides accurate representation of moving objects.
  • Anti-Blooming: The sensor incorporates an anti-blooming function to prevent overexposure and image artifacts in bright light conditions.

Benefits:

  • Improved Image Quality: The high resolution, sensitivity, and low noise characteristics result in superior image quality, enhancing the accuracy of image analysis and interpretation.
  • Enhanced Performance in Low Light: The high sensitivity allows for clear image capture even in dimly lit environments, extending the sensor's applicability.
  • Reduced Image Artifacts: The anti-blooming function prevents image distortion, ensuring reliable and accurate imaging results.
  • Accurate Representation of Motion: The progressive scan readout provides accurate imaging of moving objects, suitable for applications involving dynamic scenes.
  • Reliable Operation: Designed and manufactured by Sony, the ICX405AL offers high reliability and long-term performance.

Additional Details:

The ICX405AL typically requires specific driver circuitry and software for operation. It operates with a defined voltage and timing sequence, which is crucial for optimal performance. It often comes in a ceramic package to ensure thermal stability and durability. The specific spectral response of the sensor is tailored to visible light, though versions with enhanced near-infrared sensitivity may exist. Datasheets provided by Sony offer complete technical specifications, including pixel size, frame rate, and power consumption.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4377 $61.3131
7+ $16.7694 $117.3858
11+ $16.2451 $178.6961
15+ $15.7207 $235.8105
19+ $15.1975 $288.7525
26+ $13.6255 $354.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess