EN
  • EN
  • DE
  • IT

ILX539K

Part No ILX539K
Manufacturer Sony
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202617-ILX539K
Categories Custom Parts
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ILX539K CAD Model

Description

The Sony ILX539K is a monochrome CCD (Charge-Coupled Device) image sensor designed for use in a variety of industrial and scientific imaging applications. This sensor is known for its high resolution, excellent sensitivity, and low noise characteristics, making it suitable for capturing high-quality images in demanding conditions.

Applications

  • Industrial inspection systems
  • Machine vision applications
  • Surveillance systems
  • Scientific imaging
  • Microscopy

Features

  • Monochrome CCD image sensor
  • High resolution
  • High sensitivity
  • Low noise
  • Progressive scan readout
  • Electronic shutter
  • Compact size

Benefits

  • Provides detailed and sharp images.
  • Enables clear image capture even in low-light conditions.
  • Ensures accurate and reliable image capture.
  • Minimizes distortion and blurring.
  • Allows for precise control over exposure time.
  • Easy to integrate into existing systems.

Additional Details

The ILX539K features a progressive scan readout, ensuring that the entire image is captured simultaneously, minimizing distortion and improving overall image quality. The electronic shutter function allows for precise control of exposure time, making it well-suited for capturing fast-moving objects or scenes with varying lighting conditions. Its compact size facilitates easy integration into a wide range of imaging systems. This CCD sensor is commonly used in applications requiring high precision and clarity. For detailed technical specifications, including pixel size, resolution, frame rate, and voltage requirements, consulting the official Sony datasheet is recommended. Proper implementation of the sensor according to the manufacturer's guidelines is essential for achieving optimal performance and reliability.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
Infineon Technologies
IGBT 1200V 140A 556W TO247AC / IGBT Trench 1200 V 140 A 556 W Through Hole TO-247AC
Need more? Email Us
Bi technologies
10 Ohm 1% 24PIN Isol Qsop
Need more? Email Us
Sumitomo Electric
Ku to V-Band, Low Noise Amplifier MMIC, 18 28GHz, 7dBm, 12mA, Chip
Need more? Email Us
ABB Embedded Power
Electronic Prot. Dev. 24VDC 4A
Need more? Email Us
California Micro Devices Corp
Need more? Email Us
Elpida Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess