EN
  • EN
  • DE
  • IT

ILX551A

Part No ILX551A
Manufacturer Sony
Description 2048-pixel CCD Linear Sensor (B/W)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sony
Win Source Part Number 1185529-ILX551A
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ILX551A CAD Model

Description

The Sony ILX551A is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) image sensor designed for various industrial and scientific imaging applications. This sensor offers excellent image quality, low noise, and high dynamic range, making it suitable for demanding imaging tasks.

Applications:

  • Machine Vision Systems
  • Security and Surveillance Cameras
  • Medical Imaging Equipment
  • Scientific Instruments (e.g., Microscopy, Spectroscopy)
  • Industrial Inspection Systems

Features:

  • High Resolution: The ILX551A provides a high pixel count, enabling detailed image capture.
  • High Sensitivity: Its design ensures excellent performance in low-light conditions.
  • Low Noise: The sensor incorporates noise reduction techniques to produce clean images.
  • Wide Dynamic Range: It captures a broad range of light intensities, preserving details in both bright and dark areas.
  • Progressive Scan: The progressive scan readout method minimizes image distortion and provides accurate representation of moving objects.
  • Anti-Blooming: The sensor incorporates an anti-blooming function to prevent overexposure and image artifacts in bright light conditions.

Benefits:

  • Improved Image Quality: The high resolution, sensitivity, and low noise characteristics result in superior image quality, enhancing the accuracy of image analysis and interpretation.
  • Enhanced Performance in Low Light: The high sensitivity allows for clear image capture even in dimly lit environments, extending the sensor's applicability.
  • Reduced Image Artifacts: The anti-blooming function prevents image distortion, ensuring reliable and accurate imaging results.
  • Accurate Representation of Motion: The progressive scan readout provides accurate imaging of moving objects, suitable for applications involving dynamic scenes.
  • Reliable Operation: Designed and manufactured by Sony, the ILX551A offers high reliability and long-term performance.

Additional Details:

The ILX551A typically requires specific driver circuitry and software for operation. It operates with a defined voltage and timing sequence, which is crucial for optimal performance. It often comes in a ceramic package to ensure thermal stability and durability. The specific spectral response of the sensor is tailored to visible light, though versions with enhanced near-infrared sensitivity may exist. Datasheets provided by Sony offer complete technical specifications, including pixel size, frame rate, and power consumption.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5210 $73.0420
5+ $29.9663 $149.8315
7+ $29.0297 $203.2079
10+ $28.0931 $280.9310
12+ $27.1565 $325.8780
16+ $24.3469 $389.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess