EN
  • EN
  • DE
  • IT

BS250FTA

Part No BS250FTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 45V 0.09A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 45V
Continuous Drain Current at 25°C 90mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1mA
Max Input Capacitance 25pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 330mW (Ta)
Maximum Rds On at Id,Vgs 14 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 079682-BS250FTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BS250F
Introduction Date October 21, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BS250FTA CAD Model

Description

Introducing the BS250FTA P-Channel MOSFET from Diodes Incorporated

The BS250FTA is a high-performance P-Channel MOSFET that comes from the reputable semiconductor manufacturer, Diodes Incorporated. This compact and efficient power management component is designed to cater to a wide array of applications, particularly where space constraints and power efficiency are critical factors. It is an ideal choice for designers looking for a reliable MOSFET for their switching and amplification needs.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -230mA
  • R<sub>DS(on): 5 Ohms at V<sub>GS = -10V
  • Power Dissipation (P<sub>D): 350mW
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23 (TO-236AB)

The BS250FTA is crafted with precision to ensure minimal on-state resistance, which translates to lower power loss and improved efficiency in operation. The device's P-Channel configuration allows for easy drive without the need for complex gate-drive circuits, simplifying the design process for engineers.

Applications

This MOSFET is versatile and can be used in a variety of applications, including:

  • Load/Power Switching
  • Battery Management Systems
  • Motor Control Circuits
  • Power Supply Converters
  • Relay Replacements

With its small footprint, the BS250FTA is particularly suited for portable and space-sensitive applications such as mobile devices, wearables, and compact power modules. Its robust thermal performance also makes it a solid choice for applications that may experience high temperature variations.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BS250FTA is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of both commercial and industrial environments. Whether you're designing consumer electronics or industrial control systems, the BS250FTA provides the efficiency and durability needed for your applications.

For detailed specifications and application notes, it is recommended to consult the official datasheet provided by Diodes Incorporated. This will ensure a comprehensive understanding of the BS250FTA's capabilities and how to integrate it effectively into your designs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,645+ $0.0304 $50.0080
4,000+ $0.0250 $100.0000
6,200+ $0.0242 $150.0400
8,550+ $0.0234 $200.0700
11,065+ $0.0226 $250.0690
14,780+ $0.0203 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 1645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess