EN
  • EN
  • DE

HMD855H-T

Part No HMD855H-T
Manufacturer SOSHIN
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172233-HMD855H-T
Categories Custom Parts
Manufacturer SOSHIN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMD855H-T CAD Model

Description

The HMD855H-T is a high-frequency multilayer ceramic capacitor manufactured by SOSHIN Electric. These capacitors are designed for applications that require high stability, low losses, and small size at high frequencies.

Applications

  • RF Circuits: Used in radio frequency circuits such as RF amplifiers, oscillators, and filters.
  • Mobile Communications: Employed in mobile phones, tablets, and other wireless communication devices.
  • Wireless LAN Modules: Integrated in WLAN modules for filtering and impedance matching.
  • Bluetooth Devices: Used in Bluetooth-enabled devices for coupling and decoupling signals.
  • Microwave Applications: Suited for use in microwave circuits and systems.

Features

  • Multilayer Ceramic Construction: Offers excellent stability and low losses at high frequencies.
  • High Q-Factor: Provides low energy dissipation, enhancing the performance of the circuits.
  • Compact Size: Allows for high-density mounting, crucial for small electronic devices.
  • Tight Tolerance: Ensures precise capacitance values for optimized circuit performance.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves energy efficiency.
  • Exceptional Temperature Stability: Maintains stable capacitance values over a broad temperature range.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances Directive.

Benefits

  • Reliable Performance: Delivers consistent and reliable performance at high frequencies.
  • Improved Efficiency: Low ESR reduces power consumption and enhances circuit efficiency.
  • Space-Efficient Design: Compact dimensions enable high-density mounting on PCBs.
  • Accurate Capacitance: Tight tolerance ensures precise capacitance values for better circuit functionality.
  • Wide Operating Temperature Range: Suitable for use in diverse environments and applications.

Additional Details

The HMD series capacitors are available in various capacitance values, voltage ratings, and case sizes. Refer to SOSHIN's official datasheet for the HMD series for detailed specifications, including capacitance values, voltage ratings, temperature characteristics, and packaging details. It is designed to ensure stable operation under varying environmental conditions.

You May Also Be Interested in

Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess