EN
  • EN
  • DE

82911461NA

Part No 82911461NA
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Contacts
Description CONTACT PIN 18AWG CRIMP SILVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power, Machined
Contact Type Pin
Contact Size 12
Wire Gauge or Range - AWG 18 AWG
Wire Gauge or Range - mm2 0.75 ~ 1.0mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1617102-82911461NA
Ultra Librarian 3D Model Ultra Librarian 82911461NA CAD Model

Description

N

You May Also Be Interested in

Bulgin
CONTACT PIN 24-28AWG 1=10PC / Pin Contact 24-28 AWG Size 2.5mm Solder Cup Gold
Need more? Email Us
TE Connectivity
CONTACT SOCKET 16-20AWG SLDR CUP
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 24-28AWG CRIMP
Need more? Email Us
Omron
CONTACT SOCKET 22-24AWG CRIMP
Need more? Email Us
Bulgin
CONTACT PIN 14-18AWG CRIMP 1=10
Need more? Email Us
TE Connectivity
020-0511-22
Lowest to $0.1733
Amphenol Industrial Operations
CONTACT PIN 16-20AWG CRIMP SLVR / Pin Contact 16-20 AWG Size 16 Crimp Silver
Need more? Email Us
TE Connectivity
M12 CRIMP CONTACT PIN 1 MM AU 0.
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN 26-30AWG CRIMP GOLD / Pin Contact 26-30 AWG Size Crimp Gold
Lowest to $0.1818

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess