EN
  • EN
  • DE

UTS7183G1PNPT

Part No UTS7183G1PNPT
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 4POS PNL MT / 4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr Souriau-Sunbank by Eaton
Series Trim Trio® UTS
Package Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 4 (3 + PE)
Shell Size - Insert 18-3
Contact Type Crimp
Contact Size 8
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Fastening Type Bayonet Lock
Orientation N (Normal)
Shell Material Polyamide (PA) , Nylon
Housing Color Black
Ingress Protection IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating UL94 V-0
Shielding Unshielded
Note Contacts Not Included; Jam Nut Not Included
Contact Shape Circular
Temperature Range - Operating -40°C ~ 105°C
Base Product Number UTS71
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1345656-UTS7183G1PNPT
Ultra Librarian 3D Model Ultra Librarian UTS7183G1PNPT CAD Model

Description

The Trim Trio® UTS series is designed for 4 (3 + PE) number of positions and manufactured by Souriau-Sunbank by Eaton.

  • Housing Type: Receptacle
  • Contact Type: Crimp
  • Fastening Type: Bayonet Lock
  • Packaging: Bulk
  • Standard Package: 25
  • Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof
  • Material: Polyamide (PA), Nylon
  • Color: Black
  • HTSUS Code: 8538.90.6000

You May Also Be Interested in

TE Connectivity
CONN RCPT HSNG MALE 16POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us
Phoenix Contact
CONN INSERT SHELL PANEL MNT
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 14POS INLINE
Need more? Email Us
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
Amphenol
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG FMALE 7POS PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess