EN
  • EN
  • DE

AM29F010B-55JI

Part No AM29F010B-55JI
Manufacturer Spansion
Catalog Hard To Find
Description 1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1143708-AM29F010B-55JI
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F010B-55JI CAD Model

Description

The AM29F010B-55JI is a 1 Mbit (128K x 8-bit) CMOS 5.0 Volt-only, sector erase Flash memory device manufactured by Spansion (formerly AMD). This device features a sector erase architecture that allows individual memory sectors to be erased and reprogrammed without affecting other sectors. It's designed for applications that require non-volatile storage and in-system reprogrammability, such as embedded systems, industrial control equipment, and consumer electronics.

Applications

  • Embedded systems (firmware storage).
  • Industrial control equipment (program storage).
  • Consumer electronics (BIOS storage, game cartridges).
  • Networking equipment (boot code storage).
  • Data logging applications.

Features

  • 1 Mbit (128K x 8-bit) Flash memory.
  • 5.0 Volt-only operation.
  • Sector erase architecture.
  • Fast access time (55 ns).
  • Low power consumption.

Benefits

  • Non-volatile storage for critical data and code.
  • In-system reprogrammability for easy updates and modifications.
  • Fast access time for quick data retrieval.
  • Low power consumption for energy-efficient operation.
  • Sector erase architecture allows selective erasure and reprogramming.

Additional Details

The AM29F010B-55JI operates at a supply voltage of 5.0V and has a fast access time of 55 ns. The 'JI' suffix typically refers to the package type, such as a Plastic J-leaded Chip Carrier (PLCC) package. The sector erase architecture divides the memory array into multiple sectors, allowing individual sectors to be erased and reprogrammed without affecting the contents of other sectors. This feature is useful for applications where only a small portion of the memory needs to be updated. The device also features low power consumption, making it suitable for battery-powered applications. Specific details regarding erase and program cycle endurance, data retention, and operating temperature range can be found in the Spansion datasheet. External decoupling capacitors are essential for stable operation, particularly during program and erase cycles. Always consult the datasheet to understand the device's programming and erasure requirements, as well as its timing characteristics. Proper handling precautions should be taken to prevent electrostatic discharge (ESD) damage. This part has been known to be discontinued, so special attention to its availability and replacement options is recommended.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess