EN
  • EN
  • DE
  • IT

MBM29F080A-90PF

Part No MBM29F080A-90PF
Manufacturer Spansion
Description FLASH MEMORY CMOS 8M (1M x 8) BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Spansion
Win Source Part Number 1215891-MBM29F080A-90PF
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBM29F080A-90PF CAD Model

Description

The MBM29F080A-90PF is an 8-megabit (1MB) Flash memory device manufactured by Spansion. It's organized as 1,048,576 bytes. This device is designed for a wide range of embedded applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Used as boot memory and for storing configuration data in embedded control systems.
  • Networking Devices: Stores firmware in routers, switches, and other network infrastructure equipment.
  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Stores code and data in devices like set-top boxes, gaming consoles, and digital cameras.
  • Medical Devices: Employed in portable medical instruments for storing calibration data and operational code.

Features:

  • High-Performance: Offers fast read access times, typically around 90ns in this particular model.
  • Sector Architecture: Features a sector architecture for flexible memory management, allowing individual sectors to be erased and reprogrammed without affecting other sectors.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Erase Suspend/Resume: Supports erase suspend/resume operations, allowing the system to interrupt an erase cycle to read data from other sectors.
  • Write Protection: Incorporates write protection features to prevent accidental data corruption.
  • CMOS Technology: Manufactured using CMOS technology for high performance and low power consumption.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data and code.
  • Fast Boot Times: Enables fast system boot times due to the fast read access times.
  • Flexible Memory Management: The sector architecture allows for efficient memory management and easy updates.
  • Low Power Operation: Extends battery life in portable applications.
  • Data Protection: Write protection features ensure data integrity.

Additional Details:

The MBM29F080A-90PF typically operates at a voltage of 5V. It is available in various package types, including PLCC (Plastic Leaded Chip Carrier) and TSOP (Thin Small Outline Package). Refer to the specific datasheet for detailed timing diagrams, operating conditions, and package dimensions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess