EN
  • EN
  • DE

S25FL004AOLMAI002

Part No S25FL004AOLMAI002
Manufacturer Spansion
Description 4-Megabit CMOS 3.0 Volt Flash Memory with 50 Mhz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245099-S25FL004AOLMAI002
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL004AOLMAI002 CAD Model

Description

The S25FL004AOLMAI002 is a 4-Mbit (512 K x 8) Serial Flash Memory manufactured by Spansion (now Cypress Semiconductor, later Infineon). This device is designed for storing code and data in embedded systems. It utilizes a Serial Peripheral Interface (SPI) for communication, offering simplicity and low pin count. The S25FL004AOLMAI002 is commonly used for storing boot code, configuration data, and application code in various electronic devices.

Applications:

  • Embedded systems: Storing boot code and configuration data in microcontrollers and processors.
  • Networking equipment: Housing firmware and configuration parameters in routers and switches.
  • Consumer electronics: Storing application code and data in set-top boxes and gaming consoles.
  • Industrial control systems: Managing program code and data in programmable logic controllers (PLCs).
  • Automotive electronics: Storing calibration data and firmware in automotive control units.

Features:

  • 4-Mbit (512 K x 8) capacity: Provides sufficient storage for code and data.
  • Serial Peripheral Interface (SPI): Offers a simple and low-pin-count interface.
  • Single voltage operation: Operates with a single power supply voltage.
  • Sector erase and chip erase: Enables efficient memory management.
  • Low power consumption: Minimizes power usage in battery-powered applications.

Benefits:

  • Simplified board design: SPI interface reduces pin count and simplifies board layout.
  • Efficient memory management: Sector erase allows for selective data updates and reduces erase times.
  • Extended battery life: Low power consumption prolongs operating time in portable devices.
  • Cost-effective solution: Provides a low-cost and reliable storage solution.
  • Robust data storage: Non-volatile memory ensures data retention even without power.

Additional Details:

The S25FL004AOLMAI002 operates with a typical supply voltage of 3.0V. It supports various SPI modes, allowing for flexible communication with different microcontrollers and processors. The device is organized into sectors that can be individually erased, providing efficient memory management and reducing erase times. The low power consumption is particularly beneficial in battery-powered applications where extending battery life is critical. The device is available in various surface mount packages, including SOIC and TSSOP, making it suitable for automated assembly. It's important to consult the product datasheet for detailed specifications, including timing characteristics, programming algorithms, and electrical parameters for correct implementation into a circuit design. This serial flash memory device provides a compact, reliable, and cost-effective solution for storing code and data in a wide range of embedded systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6288 $57.8336
54+ $2.1564 $116.4456
83+ $2.0894 $173.4202
115+ $2.0224 $232.5760
148+ $1.9543 $289.2364
198+ $1.7521 $346.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess