EN
  • EN
  • DE

S25FL016A0LMFI01

Part No S25FL016A0LMFI01
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1206+
Reference case SOP8
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 711981-S25FL016A0LMFI01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL016A0LMFI01 CAD Model

Description

The S25FL016A0LMFI01 is a 16Mb (2MB) Serial Flash Memory device manufactured by Spansion (now Cypress/Infineon). It is a NOR Flash memory designed for a wide range of embedded applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Used for storing boot code, firmware, and configuration data.
  • Networking Equipment: Employed in routers, switches, and modems for storing network configurations and operating systems.
  • Consumer Electronics: Found in devices like set-top boxes, digital cameras, and portable media players for storing firmware and user data.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other industrial devices for storing control programs and data logging.
  • Automotive Electronics: Used in engine control units (ECUs) and infotainment systems for storing software and calibration data.

Features:

  • 16Mb (2MB) Density: Provides ample storage capacity for embedded applications.
  • Serial Peripheral Interface (SPI): Supports standard SPI protocols for easy interfacing with microcontrollers and other host devices.
  • Single Voltage Supply: Operates on a single voltage supply, simplifying system design.
  • Fast Read Performance: Enables quick access to stored data, improving system responsiveness.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.

Benefits:

  • Reliable Storage: Provides non-volatile storage for critical data, ensuring data retention even when power is lost.
  • Easy Integration: SPI interface simplifies integration with a wide range of microcontrollers and processors.
  • Cost-Effective Solution: Offers a cost-effective storage solution for embedded systems.
  • High Performance: Fast read performance enables quick access to stored data, improving system performance.
  • Low Power Operation: Low power consumption extends battery life in portable devices.

Additional Details:

The S25FL016A0LMFI01 typically supports various SPI modes and has features like sector protection and power-down modes. It is often available in different package types such as SOIC and WSON. The device also features a page programming mode for efficient data writing. Compliant with RoHS standards.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess