EN
  • EN
  • DE

S25FL016AOLMFI011

Part No S25FL016AOLMFI011
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185804-S25FL016AOLMFI011
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL016AOLMFI011 CAD Model

Description

The S25FL016AOLMFI011 is a 16 Mbit (2 MB) Flash memory device from Spansion (now Cypress Semiconductor, later Infineon). This SPI (Serial Peripheral Interface) Flash memory is part of the S25FL family, offering reliable non-volatile storage for a variety of embedded systems. The '011' suffix likely indicates a specific configuration, revision or packaging option for this particular part number.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in diverse embedded applications.
  • Consumer Electronics: Implemented in devices like set-top boxes, TVs, and game consoles for application and media storage.
  • Industrial Automation: Found in industrial control systems for storing program code and data logging information.
  • Networking Devices: Employed in routers and switches for storing boot code, configuration settings, and operating system images.
  • Automotive Systems: Used in automotive electronics for storing software and configuration data.

Features

  • Memory Density: 16 Mbit (2 MB) of storage capacity.
  • Interface: SPI (Serial Peripheral Interface) enables efficient communication with microcontrollers.
  • Supply Voltage: Typically operates at a single voltage supply, usually between 2.7V and 3.6V.
  • Sectoring: Uniform sector architecture with 4 KB sectors and larger blocks (e.g., 64KB) for versatile memory management.
  • Page Programming: Enables page programming for faster write operations.
  • Write Protection: Features software and hardware write protection mechanisms to prevent data corruption.
  • Endurance: High endurance, supporting up to 100,000 program/erase cycles per sector.
  • Temperature Range: Available in industrial temperature grades for reliable operation in harsh environments.
  • RoHS Compliance: Lead-free and RoHS compliant.

Benefits

  • Reliable Data Storage: Provides dependable non-volatile storage for critical data.
  • Efficient Data Transfer: SPI interface allows for fast and efficient data access.
  • Flexible Memory Use: Uniform sector architecture simplifies memory allocation.
  • Cost-Effective Solution: Offers a balance of performance and cost.
  • Broad Voltage Range: Suitable for various applications with differing voltage needs.
  • Data Security: Write protection features safeguard against unintended data alteration.

The S25FL016AOLMFI011, offered in standard packages such as SOIC or WSON, provides easy integration into a variety of PCB layouts. Its blend of storage capacity, performance, and reliability makes it a common choice for embedded systems designers.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess