EN
  • EN
  • DE

S25FL064POXMFI001

Part No S25FL064POXMFI001
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185834-S25FL064POXMFI001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL064POXMFI001 CAD Model

Description

The S25FL064POXMFI001 is a 64 Mbit (67,108,864 bits) NOR flash memory device produced by Spansion, now part of Infineon Technologies. This SPI (Serial Peripheral Interface) flash memory is designed for embedded systems requiring reliable, non-volatile storage. It features a single 3V power supply, uniform 4KB sectors, and high-speed operation, making it suitable for a wide range of applications.

Applications

  • Embedded Systems: Storage of boot code, application code, and configuration data.
  • Networking Equipment: Routers, switches, and other networking devices for storing firmware.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Automotive Electronics: Infotainment systems, instrument clusters, and engine control units (ECUs).
  • Consumer Electronics: Set-top boxes, digital TVs, and gaming consoles.

Features

  • 64 Mbit (8 Mbyte) Memory Density
  • SPI Interface: Supports SPI modes 0 and 3
  • Single 3.0V Power Supply
  • Uniform 4KB Sectors and 64KB Blocks
  • High-Performance Read Operation: Up to 104 MHz Clock Frequency
  • Program/Erase Suspend and Resume
  • Hardware Write Protection
  • Low Power Consumption
  • Endurance: Minimum 100,000 Program/Erase Cycles per Sector
  • Data Retention: 20 Years
  • RoHS Compliant

Benefits

  • Reliable Storage: Provides non-volatile storage for critical data, ensuring data integrity even when power is lost.
  • High Performance: Enables fast data access, improving system responsiveness and performance.
  • Flexibility: Uniform sector architecture allows for efficient memory allocation and management.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Simplified Integration: Standard SPI interface simplifies integration with a wide range of microcontrollers and processors.
  • Long Lifespan: High endurance and data retention ensure long-term reliability.

Additional Details

The S25FL064POXMFI001 supports standard SPI, Dual SPI, and Quad SPI modes, offering flexibility in data transfer rates. The program/erase suspend and resume feature allows read operations to be performed while a program or erase operation is in progress. Hardware write protection prevents accidental modification of the memory contents. The device is typically available in space-saving packages such as SOIC, WSON, and BGA. Its operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess