EN
  • EN
  • DE

S29GL032A11TFIR40

Part No S29GL032A11TFIR40
Manufacturer Spansion
Description 64 MEGABIT 32MEGABIT 3.0 BOLT ONLY PAGE MODE FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245191-S29GL032A11TFIR40
Manufacturer Homepage www.spansion.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian S29GL032A11TFIR40 CAD Model

Description

The S29GL032A11TFIR40 is a 32-Mbit (4 M x 8-bit/2 M x 16-bit) CMOS 3.0 Volt Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon). It is designed for embedded systems requiring non-volatile storage of code and data.

Applications:

  • Embedded systems: Used for storing boot code, firmware, and configuration data in embedded devices.
  • Networking equipment: Employed in routers, switches, and network interface cards (NICs) for storing operating system images and configuration files.
  • Industrial control: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial computers.
  • Automotive electronics: Found in engine control units (ECUs), instrument clusters, and infotainment systems.
  • Consumer electronics: Used in set-top boxes, digital cameras, and portable media players.

Features:

  • 32-Mbit capacity: Provides 32 megabits of non-volatile storage.
  • 3.0 Volt operation: Operates at a supply voltage of 3.0 volts, suitable for low-power applications.
  • Page mode operation: Supports page mode operation for fast read and write access.
  • Sector architecture: Organized into uniform sectors, allowing for flexible memory management.
  • Write protection: Features hardware write protection to prevent accidental data corruption.

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Low power consumption: Operates at 3.0 volts, minimizing power consumption in battery-powered devices.
  • Fast access times: Page mode operation provides fast read and write access, improving system performance.
  • Flexible memory management: Sector architecture allows for efficient allocation and management of memory space.
  • Data protection: Write protection features prevent accidental data corruption, ensuring data integrity.

The S29GL032A11TFIR40 Flash memory device typically uses a parallel interface for communication with the host processor. It is available in various package options, including TSOP and BGA, to suit different board layout requirements. Its robust design and wide operating temperature range make it suitable for a variety of harsh environments.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6424 $65.6960
90+ $1.3479 $121.3110
135+ $1.3052 $176.2020
185+ $1.2636 $233.7660
240+ $1.2220 $293.2800
320+ $1.0949 $350.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess