EN
  • EN
  • DE

S29GL032N90FFIS3

Part No S29GL032N90FFIS3
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 748951-S29GL032N90FFIS3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL032N90FFIS3 CAD Model

Description

The S29GL032N90FFIS3 is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous operation Flash memory device. It is designed for high-performance, high-density applications, offering a combination of fast read and write times. Manufactured by Spansion, this memory chip is designed to provide reliable storage for embedded systems.

Applications:

  • Embedded systems
  • Networking devices
  • Automotive systems
  • Industrial control systems
  • Wireless communication devices

Features:

  • Simultaneous Read/Write Operations: Enables concurrent read operations from one bank while programming or erasing in another bank, enhancing system performance.
  • 3.0 Volt-only operation: Minimizes power consumption and simplifies system design.
  • Sector Architecture: Uniform sector size simplifies memory management.
  • High Performance: Offers fast read access times and quick program/erase cycles.
  • Advanced Security Features: Includes sector protection capabilities to prevent unauthorized access.
  • CMOS Technology: Low power consumption.
  • Top or Bottom Boot: Flexible boot options

Benefits:

  • Increased System Performance: Simultaneous operation boosts overall system responsiveness.
  • Reduced Power Consumption: 3.0V operation makes it suitable for battery-powered applications.
  • Simplified Memory Management: Uniform sector architecture streamlines software development.
  • Enhanced Data Security: Sector protection prevents accidental or malicious modifications.
  • Reliable Data Storage: Designed for long-term data retention and high endurance.

Technical Specifications:

The S29GL032N90FFIS3 operates at 3.0 volts. It is organized as 4M x 8 bits or 2M x 16 bits. The device boasts fast read access times, crucial for real-time applications. It also features a typical programming time that contributes to efficient firmware updates. This flash memory is designed to withstand a wide temperature range, suitable for demanding environments.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7524 $57.8004
52+ $2.2592 $117.4784
80+ $2.1876 $175.0080
110+ $2.1171 $232.8810
142+ $2.0467 $290.6314
189+ $1.8353 $346.8717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess