EN
  • EN
  • DE

S29GL064A10TFIR30

Part No S29GL064A10TFIR30
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836311-S29GL064A10TFIR30
Ultra Librarian 3D Model Ultra Librarian S29GL064A10TFIR30 CAD Model

Description

The S29GL064A10TFIR30 is a 64-Mbit (8 M x 8-bit) CMOS 3.0 Volt-only Flash memory manufactured by Spansion. It's designed for embedded systems that require high-density storage, fast read access times, and reliable data storage with a 100ns access time.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Automotive applications (e.g., instrument clusters)
  • Consumer electronics

Features:

  • High-Density Storage: Offers 64-Mbit storage capacity.
  • 3.0 Volt-only Operation: Reduces power consumption.
  • Sector Architecture: Provides flexible memory partitioning.
  • Fast Read Access Time: Enables quick data retrieval.
  • High Endurance: Supports a high number of program/erase cycles.
  • Data Retention: Ensures long-term data storage.
  • Automated Write Operations: Simplifies programming.
  • Security Features: Protects data from unauthorized access.
  • Advanced Packaging: Offers flexible integration.

Benefits:

  • Large Storage Capacity: Suitable for applications requiring significant data storage.
  • Low Power Consumption: Increases efficiency and extends battery life in portable devices.
  • Flexible Memory Management: Sector architecture allows for flexible memory partitioning.
  • Enhanced Performance: Fast access times improve system responsiveness.
  • Reliable Data Storage: High endurance and data retention ensure data integrity.
  • Simplified Design: Automated write operations simplify integration.
  • Data Security: Protects sensitive information.

Additional Details:

The S29GL064A10TFIR30 is designed for applications requiring high density, fast access, and reliability. It's suitable for a range of embedded systems where secure and reliable data storage is essential. It adheres to Common Flash Interface (CFI) standards for streamlined integration.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess