EN
  • EN
  • DE

S29GL064M90TCIR20

Part No S29GL064M90TCIR20
Manufacturer Spansion
Description 3.0 Volt-only Page Mode Flash Memory featuring 0.23 um MirrorBit process technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245207-S29GL064M90TCIR20
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064M90TCIR20 CAD Model

Description

The S29GL064M90TCIR20 is a 64-Megabit (8 M x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion (now Cypress Semiconductor). It is designed for high-performance, low-power applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Automotive electronics
  • Mobile devices

Features

  • 64-Megabit Density: Provides ample storage for code and data.
  • Simultaneous Read/Write Operations: Allows concurrent read and write operations for increased system performance.
  • 3.0 Volt-Only Operation: Simplifies power supply requirements.
  • Sector Protection: Protects individual sectors from accidental erasure.
  • Fast Read Access Time: Enables quick data retrieval.

Benefits

  • High Performance: Simultaneous read/write operations boost system throughput.
  • Low Power Consumption: 3.0 Volt-only operation reduces power requirements, extending battery life in portable applications.
  • Data Security: Sector protection prevents accidental data loss.
  • Fast Data Access: Quick read access time improves system responsiveness.
  • Reliable Storage: Non-volatile storage ensures data retention even when power is off.

Additional Details

The S29GL064M90TCIR20 flash memory device is specifically designed for applications that require reliable non-volatile storage with high performance and low power consumption. The simultaneous read/write capability allows the system to execute code from one sector while writing data to another, significantly improving overall performance. The sector protection feature provides an added layer of security against accidental data corruption. This device is commonly used in embedded systems to store firmware, configuration data, and user data. It's designed to withstand a wide range of operating temperatures, making it suitable for use in harsh environments. This part has a Top Boot sector organization.

Technical Specifications:

Density: 64 Megabit (8 M x 8-bit)

Operating Voltage: 2.7 V to 3.6 V

Read Access Time: 90 ns

Erase/Program Cycles: 100,000 cycles per sector

Data Retention: 20 years

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess