EN
  • EN
  • DE

S29GL128P90TFCR2

Part No S29GL128P90TFCR2
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 734096-S29GL128P90TFCR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128P90TFCR2 CAD Model

Description

The S29GL128P90TFCR2 is a 128-megabit (16MB) Parallel NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon Technologies). It is designed for embedded systems requiring non-volatile storage for code and data. NOR Flash memory allows for direct code execution from the flash memory, making it suitable for applications where fast boot times and code execution are critical.

Applications:

  • Embedded Systems: Storing firmware and application code in embedded devices.
  • Automotive Systems: Used in automotive ECUs (Engine Control Units) and other automotive applications for storing calibration data and code.
  • Industrial Control: Storing configuration data and program code in industrial automation equipment.
  • Networking Equipment: Storing boot code and operating system images in routers, switches, and other networking devices.
  • Consumer Electronics: Used in digital cameras, printers, and other consumer electronics devices.

Features:

  • 128-Megabit (16MB) Capacity: Provides ample storage for program code and data.
  • Parallel Interface: Offers high-speed data access and programming.
  • 90ns Access Time: Enables fast code execution and data retrieval.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Program/Erase Suspend: Supports suspending and resuming program or erase operations.
  • Common Flash Interface (CFI): Provides a standard interface for identifying device parameters.
  • Operating Voltage: Operates at a supply voltage of 3.0V.
  • Operating Temperature Range: Designed for operation in industrial temperature ranges.

Benefits:

  • Fast Boot Times: Enables quick boot-up of embedded systems.
  • Direct Code Execution: Allows for executing code directly from the flash memory.
  • High Reliability: Provides reliable data storage in harsh environments.
  • Long Data Retention: Ensures data retention for extended periods of time.
  • Flexible Memory Management: Offers flexible sector erase and program/erase suspend features.
  • Standard Interface: Simplifies integration into embedded systems.

Additional Details:

The S29GL128P90TFCR2 features a 16-bit data bus and supports asynchronous read operations. It is available in a 56-TSOP package. The device also includes a hardware reset pin for easy system integration. The Spansion S29GL family is known for its high reliability and performance, making it a popular choice for embedded systems requiring non-volatile memory. This specific part number is designed to operate at industrial temperature range, indicated by the 'CR2' suffix, making it suitable for more demanding environments.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess