EN
  • EN
  • DE

S29GL256N11TFI02

Part No S29GL256N11TFI02
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186209-S29GL256N11TFI02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256N11TFI02 CAD Model

Description

The S29GL256N11TFI02 is a 256-Mbit NOR flash memory device produced by Spansion (now part of Infineon Technologies). It's designed for embedded systems that require reliable, non-volatile memory for code and data storage with fast access times.

Applications

  • Automotive electronics: Used in engine control units (ECUs), infotainment systems, and instrument clusters for storing firmware, calibration data, and map information.
  • Industrial control: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment for storing control programs and configuration data.
  • Networking equipment: Used in routers, switches, and other networking devices for storing boot code, operating system images, and configuration files.
  • Medical devices: Found in diagnostic equipment, patient monitoring systems, and other medical devices for storing application code, patient data, and configuration settings.
  • Aerospace: Used in avionics systems for storing flight control software, navigation data, and sensor readings.

Features

  • Density: 256 Mbit (32 MB)
  • Interface: Parallel NOR flash interface
  • Supply Voltage: 3.0 V
  • Operating Temperature Range: -40°C to +85°C (Industrial Temperature)
  • Data Bus Width: x8 or x16 selectable
  • Sector Architecture: Uniform sector architecture
  • Erase and Program Suspend/Resume: Allows interruption and resumption of erase and program operations.
  • Security Features: Includes sector protection and password protection features to prevent unauthorized access.
  • Package: TFBGA (Thin Fine-Pitch Ball Grid Array)

Benefits

  • Fast Read Access: NOR flash architecture provides fast random access read times, enabling quick boot-up and code execution.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Flexibility: Configurable data bus width allows adaptation to different system requirements.
  • Ease of Integration: Parallel interface simplifies integration with various microcontrollers and processors.
  • Robustness: Wide operating temperature range makes it suitable for harsh environments.
  • Security: Built-in security features protect sensitive data from unauthorized access.

Additional Details

The S29GL256N11TFI02 utilizes a parallel NOR flash interface, providing high-speed access to stored data. The uniform sector architecture simplifies memory management and allows for flexible partitioning of the memory space. The erase and program suspend/resume features enable efficient firmware updates and data logging without interrupting critical system operations. The TFBGA package provides a compact footprint and excellent thermal performance. The industrial temperature range ensures reliable operation in demanding environments. The device also includes sector protection and password protection features to prevent unauthorized access to sensitive data. This part is designed for applications where high reliability and fast access times are essential.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess