EN
  • EN
  • DE

S29GL512P12FFIV1

Part No S29GL512P12FFIV1
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 756296-S29GL512P12FFIV1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512P12FFIV1 CAD Model

Description

The S29GL512P12FFIV1 is a 512 Mbit (64 MB) flash memory device manufactured by Spansion (now Cypress Semiconductor). It belongs to the GL-P family of flash memories, known for their high performance, reliability, and low power consumption. This device is designed for embedded systems requiring non-volatile storage of code and data.

Applications

  • Automotive systems: Used for storing firmware in engine control units (ECUs), infotainment systems, and other automotive electronics.
  • Networking equipment: Employs for storing boot code and configuration data in routers, switches, and other network devices.
  • Industrial control systems: Stores firmware and application code in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Found in set-top boxes, digital TVs, and other consumer devices for storing firmware and media content.
  • Medical devices: Utilized in medical instruments for storing software and patient data.

Features

  • Capacity: 512 Mbit (64 MB)
  • Interface: Parallel
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Page Write: Supports page write operations for faster programming.
  • Sector Erase: Enables erasing individual sectors for efficient memory management.
  • Package: 64-Ball Fortified BGA
  • Security Features: Includes security features such as block protection to prevent unauthorized access.

Benefits

  • High Performance: Fast read and write speeds enable quick system boot-up and efficient data storage.
  • Reliability: Designed for high endurance and data retention, ensuring long-term reliability.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Security Features: Protects code and data from unauthorized access.
  • Industrial Temperature Range: Operates reliably in harsh environments.

Additional Details

The S29GL512P12FFIV1 is a versatile flash memory device that meets the requirements of a wide range of embedded systems. Its parallel interface provides fast data transfer rates, while its security features protect sensitive data. The device's low power consumption and industrial temperature range make it suitable for challenging environments. It is available in a compact 64-ball Fortified BGA package. For detailed specifications, including timing characteristics and electrical parameters, refer to the official Cypress Semiconductor datasheet.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
Qualcomm
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess