EN
  • EN
  • DE

S29JL032J70TFI31

Part No S29JL032J70TFI31
Manufacturer Spansion
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TSSOP-48
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
RoHS State Request Verification
Win Source Part Number 748959-S29JL032J70TFI31
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL032J70TFI31 CAD Model

Description

The S29JL032J70TFI31 is a 32-Megabit (4 M x 8-bit) CMOS 3.0 Volt-only, Simultaneous Read/Write Flash memory device manufactured by Spansion. This memory device features a parallel interface and is designed for applications requiring non-volatile storage with fast read and write capabilities. It's often used in embedded systems, networking equipment, and other applications where data retention and quick access are crucial.

Applications

  • Networking Equipment: Storing boot code, configuration data, and firmware updates for routers, switches, and other networking devices.
  • Embedded Systems: Providing non-volatile memory for storing program code, data logs, and system parameters in industrial control systems, automotive electronics, and consumer electronics.
  • Point-of-Sale (POS) Terminals: Storing transaction data, software updates, and configuration settings for POS systems.
  • Medical Devices: Storing calibration data, patient information, and software in medical instruments and equipment.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) to store program code and configuration settings.

Features

  • 32-Megabit Density: Provides 32 Mbits of non-volatile storage capacity.
  • Simultaneous Read/Write Operations: Allows reading data from one memory location while writing data to another, improving system performance.
  • 3.0 Volt-Only Operation: Operates from a single 3.0V power supply, simplifying system design and reducing power consumption.
  • Parallel Interface: Offers a parallel data interface for fast data transfer rates.
  • Sector Erase: Supports sector erase functionality, allowing for efficient memory management.
  • Fast Read Access Time: Features a fast read access time (70ns in this specific model) for quick data retrieval.
  • Program/Erase Suspend: Allows suspending program or erase operations to perform read operations and then resuming the suspended operation.
  • Automated Write Algorithm: Simplifies the programming process with automated write algorithm.

Benefits

  • High Performance: The simultaneous read/write capability and fast access time contribute to high system performance.
  • Low Power Consumption: The 3.0V-only operation reduces power consumption, making it suitable for battery-powered applications.
  • Reliable Data Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • Efficient Memory Management: Sector erase functionality allows for efficient memory management and quick data updates.
  • Simplified System Design: The parallel interface simplifies integration with other system components.

Additional Details

The S29JL032J70TFI31 uses a CMOS process technology. The operating temperature range is typically -40°C to +85°C. The package type is a TSOP (Thin Small Outline Package). Detailed specifications, including timing diagrams, electrical characteristics, and packaging information, can be found in the device datasheet. Data retention is typically guaranteed for a minimum of 20 years. The device supports JEDEC standard commands for programming and erasing operations. The typical endurance is 100,000 program/erase cycles per sector.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess