EN
  • EN
  • DE

S34ML01G100TF100

Part No S34ML01G100TF100
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186339-S34ML01G100TF100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S34ML01G100TF100 CAD Model

Description

The S34ML01G100TF100 is a 1 Gbit (128MB) NAND Flash memory device manufactured by Spansion (now part of Cypress Semiconductor, then Infineon Technologies). It is designed for mass storage applications where data is frequently written and read. This type of memory is commonly used in embedded systems, solid-state drives (SSDs), and memory cards.

Applications:

  • Embedded Systems: Used in a variety of embedded systems such as industrial controllers, networking equipment, and consumer electronics for storing firmware, configuration data, and application data.
  • Solid State Drives (SSDs): Employed as the primary storage medium in low-capacity SSDs or as a cache memory in larger SSDs.
  • Memory Cards: Found in memory cards such as SD cards and microSD cards for storing photos, videos, and other data.
  • Digital Cameras: Utilized in digital cameras to store captured images and videos.
  • Mobile Phones and Tablets: Used as storage for operating systems, applications, and user data in mobile devices.

Features:

  • 1 Gbit Capacity: Offers a storage capacity of 1 Gbit (128 MB).
  • NAND Flash Technology: Uses NAND flash memory technology, which provides high density and relatively low cost per bit.
  • Page Size: Typically has a page size of 2 KB or 4 KB, which is the smallest unit of data that can be programmed.
  • Block Size: Organized into blocks, with each block containing multiple pages. Erasing can only be performed on entire blocks.
  • Serial Interface: Uses a serial interface for communication with a host controller.

Benefits:

  • High Storage Density: Provides a large storage capacity in a small physical space.
  • Low Cost: Offers a cost-effective solution for mass storage applications.
  • Fast Read/Write Speeds: Enables fast data access and storage.
  • Non-Volatile: Retains data even when power is removed.
  • Durable: Can withstand a large number of program/erase cycles.

Additional Details:

The S34ML01G100TF100 requires a flash memory controller to manage the complexities of NAND flash memory, such as wear leveling, error correction, and bad block management. The device typically operates on a 3.3V power supply. The operating temperature range and other detailed specifications can be found in the device's datasheet. It supports various operations such as program, erase, and read, and it includes features to improve reliability and data integrity. It is available in different package types such as TSOP and BGA.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8702 $64.3510
11+ $10.5602 $116.1622
17+ $10.2310 $173.9270
24+ $9.9007 $237.6168
31+ $9.5703 $296.6793
41+ $8.5805 $351.8005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess