The S34ML01G100TFI00 is a 1 Gbit (128M x 8) single-level cell (SLC) NAND Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It is designed for high-performance, high-density storage in a variety of applications.
Applications
- Embedded systems
- Solid-state drives (SSDs)
- Memory cards
- Data loggers
- Industrial control systems
- Networking equipment
Features
- 1 Gbit (128M x 8) memory array
- Single-level cell (SLC) technology for high endurance and reliability
- Supply voltage: 3.3V
- Page size: (2048 + 64) bytes
- Block size: (64 pages + 2 OOB pages)
- Fast page access time
- High program/erase endurance
- Data retention: 10 years
- Operating temperature range: -40°C to +85°C
- TSOP48 package
Benefits
- High storage capacity in a compact package
- Excellent endurance and reliability for demanding applications
- Fast read and write speeds
- Low power consumption
- Wide operating temperature range
Additional Details
The S34ML01G100TFI00 NAND Flash memory offers a cost-effective solution for embedded systems requiring non-volatile storage. Its SLC architecture ensures high data integrity and long-term reliability. The device supports standard NAND Flash commands and protocols, simplifying integration into existing systems. The fast page access time and high program/erase endurance contribute to overall system performance and longevity. The TSOP48 package provides a compact footprint for space-constrained applications.