EN
  • EN
  • DE

S98GL016A40FQ0010F

Part No S98GL016A40FQ0010F
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187402-S98GL016A40FQ0010F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S98GL016A40FQ0010F CAD Model

Description

The S98GL016A40FQ0010F is a 16 Mbit NOR flash memory device manufactured by Spansion. It's designed for applications requiring high performance and low power consumption, offering reliable storage for code and data.

Applications:

  • Embedded systems
  • Automotive applications (instrument clusters, infotainment systems)
  • Industrial control systems
  • Networking equipment
  • Consumer electronics (e.g., set-top boxes, printers)

Features:

  • 16 Mbit (2M x 8) memory density
  • NOR flash technology for fast read access
  • 40ns read access time
  • Single 3.0V power supply operation
  • Page mode operation for fast program and erase
  • Sector protection features
  • Hardware reset pin
  • Common Flash Interface (CFI) compliant
  • Operating temperature range: -40°C to +85°C
  • Package: 48-Pin TSOP

Benefits:

  • High Performance: Fast read access times enable quick code execution and data retrieval, improving system responsiveness.
  • Reliable Storage: NOR flash technology provides non-volatile storage, ensuring data retention even when power is removed.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient systems.
  • Flexible Programming: Page mode operation enables fast and efficient program and erase cycles, reducing programming time.
  • Data Protection: Sector protection features prevent accidental modification of critical data, ensuring system stability.
  • Ease of Integration: CFI compliance simplifies integration with various microcontrollers and processors.

Additional Details:

The S98GL016A40FQ0010F uses a NOR flash memory array, providing byte-addressable access and fast random read capabilities. It supports various programming algorithms to optimize program and erase performance. The device is designed to meet the rigorous requirements of automotive and industrial applications, offering high reliability and long-term data retention. It comes in a 48-Pin TSOP package for easy surface mounting and integration into circuit boards. The device also includes a hardware reset pin, providing a means to reliably reset the device and recover from error conditions. The CFI allows system software to identify the device and its capabilities, simplifying software development and maintenance.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8683 $58.4196
29+ $3.9951 $115.8579
45+ $3.8704 $174.1680
62+ $3.7457 $232.2334
80+ $3.6209 $289.6720
107+ $3.2456 $347.2792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess