EN
  • EN
  • DE

S99-50158-LF(S29PL320J)

Part No S99-50158-LF(S29PL320J)
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187432-S99-50158-LF(S29PL320J)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S99-50158-LF(S29PL320J) CAD Model

Description

The S99-50158-LF(S29PL320J) is a Spansion (now Cypress Semiconductor) 32-Mbit (4 M x 8) or (2 M x 16) page mode flash memory. It is a high-performance, reliable, and cost-effective non-volatile memory solution designed for a wide range of embedded applications. This device offers fast read access times and robust data retention, making it ideal for storing boot code, application code, and configuration data.

Applications

  • Embedded Systems: Used in a variety of embedded systems, including industrial control, consumer electronics, and networking devices.
  • Automotive Applications: Employed in automotive electronics such as instrument clusters, navigation systems, and engine control units (ECUs).
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data acquisition systems.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing boot code and configuration data.
  • Consumer Electronics: Found in devices such as digital cameras, MP3 players, and set-top boxes.

Features

  • 32-Mbit Density: Provides ample storage capacity for code and data.
  • Page Mode Operation: Offers fast read access times for improved system performance.
  • Sector Erase Capability: Allows for flexible memory management.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Lead-Free Packaging: Compliant with RoHS standards for environmental friendliness.

Benefits

  • Improved System Performance: Fast read access times enhance the responsiveness of embedded systems.
  • Flexible Memory Management: Sector erase capability allows for efficient memory utilization.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Environmentally Friendly: Lead-free packaging ensures compliance with environmental regulations.
  • Cost-Effective Solution: Provides a balance of performance and cost for embedded memory applications.

The S99-50158-LF(S29PL320J) is manufactured using advanced flash memory technology, ensuring high reliability and performance. Its fast read speeds, robust data retention, and low power consumption make it an excellent choice for a wide range of embedded applications. The lead-free packaging further enhances its appeal for environmentally conscious designs.

Specifications:

  • Memory Type: Flash
  • Density: 32 Mbit
  • Organization: 4M x 8 or 2M x 16

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess