EN
  • EN
  • DE

PBL3762QC/R1

Part No PBL3762QC/R1
Manufacturer ST-Ericsson Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ST-Ericsson Inc
Win Source Part Number 268280-PBL3762QC/R1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBL3762QC/R1 CAD Model

Description

The PBL3762QC/R1 is a stepper motor driver IC from ST-Ericsson, designed for controlling two-phase stepper motors in micro-stepping mode. This integrated circuit provides a complete solution for driving stepper motors, incorporating features like PWM current control, micro-stepping capabilities, and protection mechanisms. The "QC/R1" suffix likely denotes a specific revision or quality control standard.

Applications

  • Printers: Precisely controls the movement of print heads and paper feeding mechanisms.
  • Scanners: Used in the precise positioning of scanning elements.
  • Robotics: Enables accurate and controlled movements in robotic arms and platforms.
  • Valve control: Implements precise valve positioning in industrial applications.
  • Textile machinery: Facilitates accurate control of yarn and fabric handling.

Features

  • Bipolar Stepper Motor Driver: Specifically designed to drive bipolar stepper motors.
  • Micro-stepping: Supports micro-stepping operation, allowing for smooth and precise motor control.
  • PWM Current Control: Implements PWM (Pulse Width Modulation) for efficient and accurate current regulation, minimizing power dissipation.
  • Built-in Protection: Includes over-temperature protection, over-current protection, and short-circuit protection to enhance system reliability.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels for easy interfacing with microcontrollers and other digital circuits.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, providing flexibility in power supply design.

Benefits

  • Precise Motor Control: Micro-stepping capability enables highly accurate and smooth motor movements.
  • Reduced Noise and Vibration: Micro-stepping minimizes noise and vibration associated with stepper motor operation.
  • Increased Efficiency: PWM current control optimizes power usage, improving overall system efficiency.
  • Enhanced Reliability: Built-in protection features prevent damage to the IC and motor, increasing system robustness.
  • Simplified Design: Integrated functionality reduces the number of external components required, simplifying circuit design and reducing board space.

Additional Details

The PBL3762QC/R1 utilizes a PWM constant current drive technique, which allows for precise control of the motor current, and therefore, the motor torque. The IC typically requires a few external components such as resistors and capacitors for setting the current levels and PWM frequency. The micro-stepping resolution is determined by the control inputs. The PBL3762QC/R1 is usually available in a multi-lead package suitable for through-hole or surface mount PCB assembly. Detailed electrical characteristics, timing diagrams, and application notes are generally available in the manufacturer's datasheet. The QC/R1 likely signifies enhanced quality control and reliability. This IC helps to make stepper motor control more accessible and reliable for a variety of applications requiring precise motion.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess