EN
  • EN
  • DE

STW4511BH)T/HF

Part No STW4511BH)T/HF
Manufacturer ST-Ericsson Inc
Catalog PMIC - Power Management - Specialized
Description IC Pmu 7CH I2C 64TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TFBGA
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1161770-STW4511BH)T/HF
Categories PMIC - Power Management - Specialized
Manufacturer ST-Ericsson Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW4511BH)T/HF CAD Model

Description

The ST-Ericsson Inc STW4511BH)T/HF is a power management specialized IC.

  • Type: Power Management Specialized IC
  • Mounting Type: Surface Mount
  • Package: TFBGA
  • Supply and Demand Status: Limited
  • Operating Temperature: -40°C to 85°C
  • RoHS Compliance: Compliant
  • Packaging: Tape and Reel (TR)
  • ECCN: EAR99

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess