EN
  • EN
  • DE

CRR05-1A

Part No CRR05-1A
Manufacturer Standex-Meder Electronics
Catalog Reed Relays
Description RELAY REED SPST 500MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr Standex-Meder Electronics
Series CRR
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 170VAC, 170VDC - Max
Coil Current 33.3 mA
Coil Type Non Latching
Termination Style SMD (SMT) Tab
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.75 VDC
Operate Time 0.6 ms
Release Time 0.05 ms
Temperature Range - Operating -40°C ~ 125°C
Coil Resistance 150 Ohms
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 867260-CRR05-1A
Ultra Librarian 3D Model Ultra Librarian CRR05-1A CAD Model

Description

The Standex-Meder Electronics CRR05-1A is a surface mount reed relay from the CRR series.

  • Termination Style: SMD (SMT) Tab
  • Packaging: Tape and Reel
  • Contact Form: Single-Pole, Single-Throw Normally Open
  • Coil Resistance: 150 Ohms
  • Coil Voltage: 5VDC
  • Coil Current: 33.3 mA
  • Operate Time: 0.6 ms
  • Release Time: 0.05 ms
  • Switching Voltage: 170VAC and 170VDC
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to 125°C
  • Product Status: Active

You May Also Be Interested in

Littelfuse Inc.
RELAY REED SPST 500MA 12V
Lowest to €26.3861
Celduc Inc.
REED RELAY 1A/5V
Need more? Email Us
Standex-Meder Electronics
REED RELAY 1 FORM A 12V TH
Lowest to €5.9822
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 2A 5V THRU-HOLE
Need more? Email Us
Coto Technology
RELAY (HG) 1FA 500 O 12 V BOM/MF
Need more? Email Us
Littelfuse Inc.
RELAY REED SPDT 250MA 5V
Lowest to €8.1498
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €4.1691 €45.8600
24+ €3.9052 €93.7243
37+ €3.7733 €139.6110
52+ €3.5094 €182.4866
68+ €3.3774 €229.6664
84+ €3.2455 €272.6251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,956 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess