The FR1114C-0005 is a red LED lamp manufactured by Stanley Electric Co. These LEDs are commonly used as indicator lights and display components across a wide range of electronic devices and systems.
Applications
- Front panel indicators in electronic devices
- Backlighting for LCD displays
- Automotive lighting (e.g., dashboard indicators)
- Traffic signals and signage
- Consumer electronics (e.g., power indicators on appliances)
Features
- Red light emission
- Through-hole mounting
- Standard LED package size
- Low power consumption
- Long lifespan
Benefits
- Provides a clear visual indication
- Easy to integrate into existing circuits
- Reduces energy consumption
- Offers long-term reliability
- Cost-effective lighting solution
Additional Details
The FR1114C-0005 typically operates at a forward voltage of around 2.0V and a forward current of approximately 20mA. The luminous intensity varies depending on the viewing angle and operating conditions. The package is designed for through-hole mounting on printed circuit boards (PCBs). The LED's long lifespan and low power consumption make it suitable for applications where energy efficiency and reliability are important. Consult the manufacturer's datasheet for precise specifications regarding wavelength, luminous intensity, viewing angle, and other optical characteristics. The exact color coordinates and intensity levels may vary slightly depending on the manufacturing batch.