EN
  • EN
  • DE

HSW1142LT-TR

Part No HSW1142LT-TR
Manufacturer Stanley Electric Co
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Stanley Electric Co
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825114-HSW1142LT-TR
Ultra Librarian 3D Model Ultra Librarian HSW1142LT-TR CAD Model

Description

The HSW1142LT-TR is a surface mount LED manufactured by Stanley Electric Co. This LED is designed for various indicator and illumination applications, particularly where a small size and reliable performance are required. The TR suffix indicates that the component is supplied on tape and reel for automated assembly.

Applications

  • Indicator lights: Used as indicator lights in various electronic devices and equipment.
  • Backlighting: Employed in backlighting displays and keypads.
  • Automotive lighting: Used in automotive interior lighting and instrument panels.
  • Consumer electronics: Found in various consumer electronic devices for status indication.

Features

  • Compact size: Small footprint for space-constrained applications.
  • Surface mount technology (SMT): Enables automated assembly.
  • High brightness: Provides sufficient light output for clear visibility.
  • Long lifespan: Offers a long operational life.

Benefits

  • Reduced assembly costs: SMT design allows for automated assembly, reducing labor costs.
  • Space savings: Compact size allows for integration into small devices and tight spaces.
  • Improved visibility: High brightness ensures clear visibility of indicators.
  • Long-term reliability: Long lifespan reduces maintenance and replacement costs.

Additional Details

The HSW1142LT-TR LED typically features a specific color and intensity, which is determined by the LED material and construction. Key specifications include forward voltage, forward current, luminous intensity, and viewing angle. It is designed to operate within a specified temperature range and is packaged to withstand reflow soldering processes. The specific color and brightness characteristics are crucial for its intended application.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess