EN
  • EN
  • DE

RFY1101W-22-TR

Part No RFY1101W-22-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 294235-RFY1101W-22-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFY1101W-22-TR CAD Model

Description

The RFY1101W-22-TR is a surface-mount LED manufactured by Stanley Electric Co. This LED is designed for various indicator and backlighting applications requiring a compact size and efficient light output. Its small form factor and reliable performance make it suitable for use in a wide range of electronic devices.

Applications

  • Indicator Lights: Used as indicator lights in consumer electronics, such as appliances, audio equipment, and control panels.
  • Backlighting: Employed for backlighting LCD displays in portable devices, instruments, and automotive applications.
  • Automotive Lighting: Utilized in automotive interior lighting, such as dashboard indicators and switches.
  • Industrial Equipment: Incorporated into industrial control panels and instrumentation for status indication.
  • Medical Devices: Used in medical equipment for indication and diagnostic purposes.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • Compact Size: Enables easy integration into small form-factor devices.
  • High Brightness: Provides efficient light output with good visibility.
  • Wide Viewing Angle: Allows for clear visibility from various angles.
  • Long Lifespan: Offers a long operational life, ensuring reliability and reducing maintenance.

Benefits

  • Cost-Effective: Provides a cost-effective solution for indication and backlighting applications.
  • Easy to Integrate: Simple to integrate into various electronic circuits and devices.
  • Reliable Performance: Ensures consistent and reliable light output over its lifespan.
  • Space-Saving: Compact size enables efficient use of board space.
  • Low Power Consumption: Contributes to energy efficiency in electronic devices.

Additional Details

The RFY1101W-22-TR LED is typically available in various colors, including red, green, blue, and white. The specific color and luminous intensity are detailed in the product datasheet provided by Stanley Electric Co. This LED requires a forward voltage to operate and should be used with an appropriate current-limiting resistor to prevent damage. The recommended soldering profile for SMT assembly should be followed to ensure proper mounting and long-term reliability. The package is designed to withstand standard reflow soldering processes. Detailed specifications include forward voltage, forward current, luminous intensity, and viewing angle. It's also important to consider electrostatic discharge (ESD) precautions when handling and assembling these LEDs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,308 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess