EN
  • EN
  • DE

STC12C2052-35I

Part No STC12C2052-35I
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344771-STC12C2052-35I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C2052-35I CAD Model

Description

The STC12C2052-35I is a single-chip microcontroller (MCU) manufactured by STC Micro. This MCU is part of the STC12C series, which is based on an enhanced 8051 core. It is designed for a diverse range of embedded applications, offering a balance of processing power, memory capacity, and peripheral functionality.

Applications:

  • Industrial Control Systems: It can be used in controlling various industrial processes, machinery, and automation equipment.
  • Consumer Electronics: Suitable for use in consumer devices such as remote controls, household appliances, and entertainment systems.
  • Instrumentation and Measurement: Employed in test and measurement equipment, data loggers, and sensor interfaces.
  • Security Systems: Used in alarm systems, access control, and surveillance equipment.
  • Motor Control: Suitable for controlling DC motors, stepper motors, and other actuators in various applications.

Features:

  • Enhanced 8051 Core: Provides improved performance and efficiency compared to standard 8051 microcontrollers.
  • Flash Memory: Contains Flash memory for program storage, allowing for in-system programming and easy updates.
  • SRAM Memory: Features internal SRAM for data storage and manipulation during program execution.
  • Timers/Counters: Includes multiple timers and counters for timing, counting, and PWM signal generation.
  • Serial Communication Interfaces: Supports UART serial communication for interfacing with other devices and systems.
  • I/O Ports: Offers a range of programmable input/output ports for connecting to external peripherals and devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC enables analog signal measurement and conversion for sensor applications.
  • Interrupt System: A flexible interrupt system supports event-driven programming and real-time responsiveness.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.

Benefits:

  • High Performance: The enhanced 8051 core delivers efficient processing power for demanding tasks.
  • Easy Programming: Flash memory allows for convenient program updates and modifications in the field.
  • Versatile Peripherals: Integrated peripherals simplify system design and reduce the need for external components.
  • Cost-Effective Solution: Offers a cost-effective solution for a wide range of embedded control applications.
  • Reliable Operation: STC microcontrollers are known for their reliability and stable performance in various environments.

Additional Details:

The STC12C2052-35I typically operates at a frequency of 35 MHz, with a supply voltage of around 5V. The memory sizes (Flash and SRAM) can vary depending on the specific device configuration. Refer to the device datasheet for accurate specifications regarding memory, I/O ports, ADC resolution, and other relevant parameters. The operating temperature range typically falls between -40°C to +85°C, making it suitable for operation in industrial and commercial environments. The package type is usually a PDIP (Plastic Dual In-line Package) or a surface-mount option like SOP (Small Outline Package).

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess