The EDS1216AGTA-75TI-E is a memory chip manufactured by Elpida Memory. As an end-of-life (EOL) component, it may be difficult to source and is typically used in legacy systems or applications where direct replacements are not readily available. It is likely a SDRAM or DDR SDRAM chip, based on Elpida's product offerings.
Applications
- Legacy computing systems
- Embedded systems
- Industrial control systems
- Networking equipment
- Older generation graphics cards
Features
- Memory Type: Likely SDRAM or DDR SDRAM
- Capacity: 128Mbit or 256Mbit (Needs further verification)
- Speed: 75 (Likely indicates a speed grade of 75 MHz or similar)
- Package: TSOP (Thin Small Outline Package) or similar
- Operating Voltage: Typically 3.3V or 2.5V depending on the generation
Benefits
- Memory storage for system operations
- Data buffering for improved performance
- Enables program execution and data access
- Supports system functionality in legacy equipment
Technical Specifications
The EDS1216AGTA-75TI-E is a memory chip from Elpida. The "75" in the part number likely indicates a speed grade, potentially corresponding to a 75 MHz clock rate (or equivalent). The 'E' at the end suggests a specific revision or characteristic of the device. Due to its end-of-life status, detailed specifications may be limited and sourcing information directly from archived datasheets is recommended. It likely uses a TSOP package or similar. The capacity of the memory could be 128Mbit or 256Mbit, which is typical for SDRAM/DDR SDRAM of that era. Operating voltage usually depends on the specific generation of SDRAM, often 3.3V or 2.5V.
Given that the product is EOL, it's crucial to consider potential obsolescence issues and sourcing challenges. For new designs, it's advisable to use current-generation memory devices. However, for maintaining older systems, understanding the chip's characteristics is vital for finding potential replacements or understanding system limitations.