EN
  • EN
  • DE

STC12C5A32S2

Part No STC12C5A32S2
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344815-STC12C5A32S2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC12C5A32S2 CAD Model

Description

The STC12C5A32S2 is a microcontroller from STC Microelectronics built around an enhanced 8051 core. It's designed for embedded systems requiring a blend of processing power and low-power operation. It features a comprehensive set of peripherals suitable for diverse applications.

Applications

  • Consumer Electronics: Ideal for use in remote controls, toys, and other electronic gadgets.
  • Industrial Control: Suitable for use in motor control, sensor monitoring, and process automation.
  • Instrumentation: Well suited for data logging applications, and various measurement devices.
  • Security Systems: Used in alarm systems, access control, and security monitoring devices.
  • Smart Home Applications: Suitable for lighting control, HVAC systems and other smart home automation tasks.

Features

  • Enhanced 8051 Core: Improved performance compared to standard 8051 microcontrollers.
  • 32KB Flash Memory: Provides ample storage for program code and data.
  • 1280 Bytes of RAM: Provides adequate working memory for a wide range of applications.
  • ISP/IAP Programming: In-system programming and in-application programming capability allows convenient firmware updates.
  • Multiple Timers/Counters: Includes multiple timers and counters for precise timing control.
  • UART Serial Communication: Supports serial communication for interfacing with other devices.
  • SPI and I2C Interfaces: Provides flexible options for serial communication with peripheral devices.
  • PWM Channels: Supports Pulse Width Modulation for motor control, lighting control, and other applications.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for reading analog sensor values.
  • Low Voltage Reset (LVR): Integrated low voltage reset for reliable operation.
  • Power-Down Mode: Low power consumption mode for battery powered applications.

Benefits

  • Improved Performance: The enhanced 8051 core provides higher processing speeds compared to standard 8051.
  • Versatile: Suitable for a wide array of applications due to the numerous integrated peripherals.
  • Easy to Program: ISP/IAP support provides ease of programming and debugging.
  • Cost-Effective: Provides excellent functionality for the price.
  • Low Power Consumption: Enables energy efficient operation.

Additional Details

Operating voltage for the STC12C5A32S2 is typically between 3.3V and 5.5V. The official datasheet provides more specific details, including precise clock speeds, and ADC resolution.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess