EN
  • EN
  • DE

1.5KE22CARL

Part No 1.5KE22CARL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TRANSIL UNIAND BIDIRECTIONALTYPES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1120812-1.5KE22CARL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE22CARL CAD Model

Description

STMicroelectronics Product Overview: 1.5KE22CARL

The 1.5KE22CARL is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This high-quality component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity of the device it is safeguarding.

Key Features

  • Transient Protection: The 1.5KE22CARL offers transient overvoltage protection by clamping action, with a stand-off voltage of 22V.
  • Peak Pulse Power: It can handle a peak pulse power of 1500W (1.5KE) for a 10/1000μs waveform, which makes it suitable for absorbing high energy from transient events without damage.
  • Low Clamping Voltage: The low clamping voltage of this device ensures that the connected circuitry is exposed to a minimal voltage level during a surge event, thereby offering enhanced protection.
  • Unidirectional Protection: The "C" in the part number indicates that the device is unidirectional, providing protection in one direction, which is ideal for DC applications.
  • High Reliability: Manufactured by STMicroelectronics, the 1.5KE22CARL is designed for high reliability and consistent performance.
  • Compliance: It complies with the ISO 9001 and ISO 14001 certification standards, ensuring a quality and environmentally friendly product.
  • RoHS Compliant: The device is RoHS compliant, meaning it is free from hazardous materials commonly restricted in electronic components.

Applications

The 1.5KE22CARL is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive systems
  • Networking devices

Product Summary

The STMicroelectronics 1.5KE22CARL is an indispensable component for circuit protection. It offers robust protection against voltage transients induced by inductive load switching and lightning, particularly in environments where the risk of exposure to such events is high. The device's ability to safeguard sensitive electronic components from sudden overvoltages makes it an essential part of any power management and circuit protection strategy.

Whether you are designing a new system or retrofitting an existing one, the 1.5KE22CARL provides the assurance that your electronics are shielded from the unpredictable nature of transient voltage spikes, enhancing system reliability and user safety.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0625 $57.8125
2,255+ $0.0513 $115.6815
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,205+ $0.0466 $289.1530
8,315+ $0.0417 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess