EN
  • EN
  • DE

MBRF1090CT

Part No MBRF1090CT
Manufacturer GOOD-ARK Electronics
Description Dual High-Voltage Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GOOD-ARK Electronics
Win Source Part Number 1216373-MBRF1090CT
Manufacturer Homepage www.goodark.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF1090CT CAD Model

Description

The MBRF1090CT is a Schottky Barrier Rectifier designed and manufactured by GOOD-ARK Electronics. This device is specifically engineered for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. It features a low forward voltage drop and fast switching speeds, enhancing efficiency and performance in demanding electronic circuits.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes
  • Polarity Protection
  • DC-DC Converters
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Fast Switching Speed
  • High Reliability
  • Lead-Free Finish, RoHS Compliant

Benefits

  • Increased Efficiency in Power Supplies
  • Reduced Power Dissipation
  • Improved System Reliability
  • Minimized Switching Losses
  • Environmentally Friendly due to RoHS Compliance

Technical Specifications:

  • Voltage Rating: 90V
  • Forward Current: 10A
  • Package: TO-220AB
  • Operating Temperature: -65°C to +150°C
  • Forward Voltage Drop (VF): Typically 0.75V at 5A
  • Reverse Leakage Current (IR): Typically 0.1mA at rated voltage
  • Surge Current: 125A

The MBRF1090CT Schottky Barrier Rectifier is an excellent choice for applications where efficiency, speed, and reliability are paramount. Its low forward voltage drop minimizes power loss, while its fast switching speed reduces switching losses. The device's robust construction and high surge current capability ensure reliable performance under demanding conditions. Compliant with RoHS standards, it is an environmentally responsible component for modern electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess