EN
  • EN
  • DE

ST25TV02K-AP6F3

Part No ST25TV02K-AP6F3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 2-KBIT EEPROM TAG IC AT 13.56 MH / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 5,904
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235516-ST25TV02K-AP6F3
Ultra Librarian 3D Model Ultra Librarian ST25TV02K-AP6F3 CAD Model

Description

The ST25TV02K-AP6F3 is a dynamic NFC/RFID tag IC from STMicroelectronics, renowned for its robust and versatile features that cater to a wide array of applications. This product is part of the ST25TV series, which is designed to deliver top-notch performance in RFID tagging, especially in scenarios requiring a tamper-proof system.

Key Features

  • Memory Size: The ST25TV02K-AP6F3 comes with 2 Kbits of EEPROM memory, which is partitioned into areas that can be protected independently by lockable passwords, ensuring secure data storage and controlled access.
  • Communication: It supports ISO/IEC 15693 and NFC Forum Type 5 tag functions, allowing for easy integration into existing RFID systems and compatibility with NFC-enabled devices.
  • Energy Harvesting: This tag IC features an energy-harvesting capability that allows it to power external components from the harvested RF field, reducing the overall power requirements of the system it is integrated into.
  • Multiple Counter Functions: It includes a GPO with configurable interrupt features, as well as multiple counter logs that can be used for tamper detection and anti-tearing functions, enhancing the security and reliability of the system.
  • Wide Operating Range: The ST25TV02K-AP6F3 operates over a wide temperature range and is suitable for various environmental conditions, making it an ideal choice for outdoor and industrial applications.

Applications

The versatility of the ST25TV02K-AP6F3 makes it suitable for a diverse range of applications, including but not limited to:

  • Product authentication and brand protection
  • Consumer engagement through NFC-enabled smartphones
  • Smart packaging and asset tracking
  • Supply chain management and inventory control
  • Industrial and medical equipment tracking

Conclusion

In conclusion, the ST25TV02K-AP6F3 from STMicroelectronics is a highly secure and efficient NFC/RFID tag IC that offers advanced features for a variety of applications. With its energy-harvesting capabilities, robust memory protection, and wide operating range, it stands out as a smart choice for businesses looking to leverage the power of NFC/RFID technology.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess