EN
  • EN
  • DE

LTC3550EDHC-1

Part No LTC3550EDHC-1
Manufacturer Linear Technology
Description Dual Input USB/AC Adapter Li-Ion Battery Charger with 600mA Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208804-LTC3550EDHC-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3550EDHC-1 CAD Model

Description

LTC3550EDHC-1 Integrated Battery Charger and PowerPath Manager

The LTC3550EDHC-1 from Linear Technology is a highly integrated power management solution designed to simplify the charging and power regulation for portable electronic devices. This compact, multifunctional component integrates a standalone linear battery charger with a synchronous buck regulator, making it an ideal choice for space-constrained applications such as handheld devices, digital cameras, and medical equipment.

Efficient Battery Charging

The LTC3550EDHC-1 features a programmable battery charger that can efficiently charge single-cell lithium-ion/polymer batteries. It provides a selectable charge current up to 950mA, which can be adjusted via an external resistor, allowing for flexibility in designing for different battery capacities and charge rates. The charger also includes an automatic recharge feature, ensuring the battery remains fully charged over time.

PowerPath Control

One of the standout features of the LTC3550EDHC-1 is its PowerPath control. This technology allows the device to seamlessly manage power flow between the input source, battery, and load. When external power is available, the system can operate directly from the input while simultaneously charging the battery. This minimizes battery charging cycles and extends battery life, which is crucial for modern portable devices.

High-Efficiency Synchronous Buck Regulator

Alongside the charger, the LTC3550EDHC-1 includes a high-efficiency synchronous buck regulator with an adjustable output voltage range from 0.8V to VIN. This regulator can deliver up to 400mA of continuous output current, ensuring a stable power supply for the device's critical components. Its high switching frequency allows the use of small, low-cost capacitors and inductors, further reducing the overall solution size.

Protection Features

The LTC3550EDHC-1 is designed with multiple protection features to safeguard the device and battery. These include thermal regulation to prevent overheating during fast charging, overvoltage protection, and a thermistor input for temperature-qualified charging. Additionally, the device comes in a low-profile (0.75mm) 16-lead DFN package, offering a compact footprint suitable for slim portable electronics.

With its integrated approach to charging and power management, the LTC3550EDHC-1 is a versatile component that streamlines design and enhances the reliability and user experience of battery-operated devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess