EN
  • EN
  • DE

1.5KE82CA

Part No 1.5KE82CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS Diode Single Bi-Dir 70.1V 1.5KW 2-Pin DO-201 Ammo / TVS DIODE 70.1VWM 146VC DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series 1.5KE TRANSIL
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70.1V
Voltage - Breakdown (Min) 77.9V
Voltage - Clamping (Max) @ Ipp 146V
Current - Peak Pulse (10/1000µs) 69A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 675pF @ 1MHz
Mounting Style Through Hole
Package DO-201AB DO-32 Axial
Manufacturer Device Package DO-201
Catalog Transil Series
Win Source Part Number 038770-1.5KE82CA
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin China, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1.5KE82CA CAD Model

Description

The STMicroelectronics 1.5KE82CA is a high-quality transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is part of the 1.5KE series, which is well-known for its reliability and efficiency in safeguarding circuits by clamping excessive transient voltages to a safe level before they can cause any damage.

Key Features

  • Transient Protection: The 1.5KE82CA can handle transient overvoltage events with its 1500W (1.5 kilowatts) peak pulse power capability for a 10/1000μs waveform.
  • Bi-directional Clamping: As a bidirectional TVS diode, the 1.5KE82CA provides symmetrical protection in both directions, making it suitable for AC applications or bipolar signal lines.
  • Breakdown Voltage: It features a standoff voltage of 82 volts, which defines the voltage at which the diode begins to conduct in the reverse direction.
  • High Surge Capability: The device is capable of withstanding surge events without degradation, ensuring long-term reliability and performance.
  • Low Clamping Voltage: It offers a low clamping voltage relative to the peak pulse current, which helps to minimize the stress on protected components during a transient event.
  • ISO 9001 and ISO 14001 Certified: Manufactured by STMicroelectronics, a leader in semiconductor solutions, ensuring high standards of quality and environmental management.

Applications

The 1.5KE82CA is ideal for protecting a wide range of electronic devices and systems, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive applications
  • Medical equipment

Quality and Reliability

STMicroelectronics ensures that the 1.5KE82CA meets stringent quality and reliability standards. The device is recognized by industry certifications and undergoes rigorous testing to guarantee its performance even under the most demanding conditions. Users can trust this TVS diode to provide consistent, reliable protection for their valuable electronic systems.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess