EN
  • EN
  • DE

151821-0960

Part No 151821-0960
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 149039-151821-0960
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 151821-0960 CAD Model

Description

Introducing the cutting-edge Product 151821-0960 from STMicroelectronics, a leading force in the semiconductor industry. This product is a testament to STMicroelectronics' commitment to innovation and excellence in the realm of electronic components.

Key Features

  • High Performance: The 151821-0960 is built for speed and efficiency, offering top-tier performance for demanding applications.
  • Energy Efficient: With energy-saving features, this product ensures minimal power consumption while maintaining optimal functionality.
  • Durability: Designed to withstand harsh conditions, the 151821-0960 is robust and reliable, ensuring a long operational lifespan.
  • Compact Design: Its sleek and compact design allows for seamless integration into a wide array of systems without compromising on space or aesthetics.

Applications

The 151821-0960 is versatile and can be employed in various sectors, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

STMicroelectronics' Product 151821-0960 comes with an array of technical specifications that cater to the needs of modern electronics:

  • Voltage Range: Optimized for a broad range of voltages.
  • Temperature Resilience: Capable of operating effectively across a wide temperature range.
  • Connectivity: Features multiple connectivity options for easy integration into existing systems.
  • Compliance: Meets international standards and compliances, ensuring global usability.

Quality and Support

STMicroelectronics stands behind the quality of the 151821-0960 with comprehensive technical support and customer service. Clients can rest assured knowing they have access to the company's extensive resources and expertise to maximize the potential of their investment.

For more detailed information, technical datasheets, and ordering options for the Product 151821-0960, please visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $9.4167
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $81.6042
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
NXP / Nexperia
Lowest to $1.9173
CISCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess