EN
  • EN
  • DE
  • IT

16233543

Part No 16233543
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 145502-16233543
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16233543 CAD Model

Description

The STMicroelectronics Product 16233543 is a high-performance integrated circuit designed for a wide range of applications in the electronics industry. This product is a testament to STMicroelectronics' commitment to providing advanced technology solutions that cater to the evolving needs of modern electronics.

Key Features

  • Advanced Technology: Built with cutting-edge semiconductor technology, Product 16233543 offers superior performance and reliability.
  • High Efficiency: The device is optimized for low power consumption, making it ideal for energy-sensitive applications.
  • Robust Design: Encased in a durable package, the product is designed to withstand harsh conditions and prolonged use.
  • Wide Operating Temperature Range: Suitable for a variety of environments, it functions effectively across a broad temperature spectrum.
  • Flexible Integration: The component is designed for easy integration into various electronic systems, ensuring compatibility and ease of use.

Applications

The versatility of Product 16233543 makes it an ideal choice for numerous applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices
  • Power Management Solutions

Quality and Support

STMicroelectronics ensures that Product 16233543, like all of their products, meets the highest quality standards. Customers can expect reliable operation and longevity, backed by comprehensive technical support. The company provides detailed documentation, reference designs, and customer support to facilitate the design-in process and help reduce time to market.

For more detailed specifications, application notes, and ordering information, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

AMIS
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Need more? Email Us
Delta Electronics
Need more? Email Us
Intersil
Need more? Email Us
CISCO
Lowest to $91.3967
OKI/Metcal
Need more? Email Us
CISCO
Lowest to $92.6761

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess