EN
  • EN
  • DE

1N4726A 2.7V

Part No 1N4726A 2.7V
Manufacturer STMicroelectronics
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer STMicroelectronics
Win Source Part Number 150021-1N4726A 2.7V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4726A 2.7V CAD Model

Description

The 1N4726A is a robust Zener diode from the reputable semiconductor manufacturer, STMicroelectronics. This electronic component is designed to provide a precise 2.7-volt voltage regulation, making it an essential part of power supply circuits, voltage reference applications, and other electronic systems where voltage stability is crucial.

Key Features

  • Regulated Voltage: 2.7 volts, ideal for providing a stable reference voltage or as a voltage regulator in various circuits.
  • Power Dissipation: With a power dissipation capability of 1 watt, it can withstand moderate power levels, making it suitable for a range of applications.
  • Package: Housed in a DO-41 package, the 1N4726A is designed for through-hole mounting, which eases the assembly process on printed circuit boards.
  • High Stability: Exhibits excellent stability and maintains a constant voltage over a wide range of currents once the reverse current (Iz) is above the minimum regulation current.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range, typically from -65°C to +200°C, accommodating various environmental conditions.

Applications

The 1N4726A Zener diode is versatile and can be used in numerous electronic applications. Some of the common uses include:

  • Voltage regulation in power supplies
  • Surge protection in circuits
  • Waveform clipping and shaping
  • Reference elements in precision applications
  • Switching operations

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the 1N4726A Zener diode is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance for critical applications. Whether for industrial, commercial, or educational purposes, this Zener diode stands out with its consistent operation and longevity.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess