EN
  • EN
  • DE

24W016

Part No 24W016
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036046-24W016
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24W016 CAD Model

Description

Product Overview: STMicroelectronics 24W016

Introducing the 24W016, a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a global leader in semiconductor solutions. The 24W016 is part of STMicroelectronics' extensive range of non-volatile memory products, designed to provide high-performance data storage and retention for a wide array of electronic applications.

Key Features

  • Memory Size: The 24W016 offers a 16 Kbit (2 KB) storage capacity, which is ideal for storing configuration settings, calibration data, or small application parameters that need to be preserved during power loss.
  • Interface: It utilizes a standard I²C serial interface, enabling simple integration with most microcontroller-based systems and providing an easy-to-use communication channel for reading and writing operations.
  • Operating Voltage: The device operates across a wide voltage range, typically from 2.5V to 5.5V, making it versatile for use in various system voltage levels and ensuring compatibility with both 3.3V and 5V logic levels.
  • Write Cycle Time: Fast write cycle times facilitate quick data storage with minimal delay, enhancing the performance of the system in which the EEPROM is implemented.
  • Endurance: The 24W016 boasts a high data retention capability, with an endurance of 1 million write cycles and a data retention period of over 40 years, ensuring the reliability and longevity of the stored information.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for use in environments that are subject to extreme conditions.

Applications

The flexibility and durability of the 24W016 make it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Healthcare devices
  • Smart metering

In summary, the STMicroelectronics 24W016 EEPROM is a robust and reliable memory solution that offers a perfect blend of size, performance, and endurance, making it an essential component for systems requiring non-volatile memory storage.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess