EN
  • EN
  • DE

2N5551HR

Part No 2N5551HR
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description Hi-Rel NPN Bipolar Transistor 160V - 0.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 180 V
Collector Emitter Voltage (VCEO) 160 V
Max Collector Current 600 mA
Maximum Operating Temperature 200 °C
Max Power Dissipation 360 mW
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Radiation Hardening Yes
RoHS Compliant
Win Source Part Number 1036409-2N5551HR
Categories RF Transistors(BJT)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N5551HR CAD Model

Description

2N5551HR High-Reliability NPN Transistor by STMicroelectronics

The 2N5551HR from STMicroelectronics is a high-reliability NPN bipolar junction transistor (BJT) designed for aerospace and defense applications. This device is a part of ST's high-reliability product line, offering enhanced performance and reliability for systems that require long-term operation under harsh conditions.

Key Features

  • Voltage and Current Ratings: The 2N5551HR is characterized by a collector-emitter voltage (V<sub>CEO) of 160V, collector-base voltage (V<sub>CBO) of 180V, and a collector current (I<sub>C) of up to 600mA, making it suitable for high-voltage applications.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 100MHz, this transistor is capable of amplifying signals with high efficiency, making it ideal for fast-switching applications.
  • High Reliability: The 2N5551HR is built to meet stringent reliability standards, ensuring stable performance over its lifespan, which is crucial for mission-critical applications.
  • Hermetic Packaging: The device comes in a hermetically sealed package, providing excellent protection against environmental factors such as moisture and dust.
  • Extended Temperature Range: It operates over a wide temperature range, typically from -55°C to +150°C, which is essential for systems exposed to extreme thermal variations.

Applications

The 2N5551HR is designed for a variety of high-reliability applications, including:

  • Space and satellite systems
  • Avionics and aeronautics equipment
  • Military communication devices
  • High-reliability industrial applications
  • Medical electronics where reliability is paramount

Quality and Standards

STMicroelectronics is committed to the highest quality standards, and the 2N5551HR meets or exceeds the requirements of international standards for high-reliability electronic components. The production process is closely monitored, and each unit undergoes rigorous testing to ensure it meets the exacting specifications required for critical applications.

For engineers and designers seeking a reliable NPN transistor capable of withstanding the rigors of high-stress environments, the 2N5551HR offers a robust solution that combines performance with unwavering reliability.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess