EN
  • EN
  • DE

2ST501T

Part No 2ST501T
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 350V 4A TO220 / Bipolar (BJT) Transistor NPN - Darlington 350 V 4 A 100 W Through Hole TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 350 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 2mA, 2A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 2000 @ 2A, 2V
Power - Max 100 W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Base Product Number 2ST501
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2ST501T-ND,497-16232-5
Standard Package 50
Win Source Part Number 1325613-2ST501T
Ultra Librarian 3D Model Ultra Librarian 2ST501T CAD Model

Description

The 2ST501T is a state-of-the-art NPN bipolar junction transistor (BJT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This high-performance transistor is designed to offer a perfect balance between efficiency and power handling, making it an ideal choice for a variety of electronic applications.

Key Features

  • High Current Capacity: The 2ST501T can handle significant current levels, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which translates to reduced power losses and improved efficiency in operation.
  • Fast Switching Speed: The device is designed for rapid switching, ensuring swift response times in circuits where timing is critical.
  • Robust Thermal Performance: With its excellent thermal characteristics, the 2ST501T can maintain stable performance even under high temperature conditions.

Applications

The versatile nature of the 2ST501T allows it to be used in a wide range of applications, including:

  • Power supply units
  • Motor controls
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The 2ST501T is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

Environmental Compliance

Aligned with modern environmental standards, the 2ST501T is designed with eco-friendly materials and complies with international regulations, reducing its environmental impact without compromising performance.

Conclusion

Whether you're designing power circuits, amplifiers, or any application requiring a reliable switching or amplification solution, the 2ST501T from STMicroelectronics provides a high-quality, efficient, and versatile component that stands up to the demands of modern electronics.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess