EN
  • EN
  • DE

2STC5200

Part No 2STC5200
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 230V 15A TO-264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 230V
Max Vce (sat) 3V @ 800mA, 8A
Collector Cut-off Current(Max) 5μA (ICBO)
Typical Gain (hFE) (Min) 80 @ 1A, 5V
Maximum Power Dissipation 150W
Frequency - Transition 30MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-264
Win Source Part Number 053603-2STC5200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2STC5200 CAD Model

Description

STMicroelectronics 2STC5200 Power Transistor

The 2STC5200 is a high-power NPN transistor designed and manufactured by the industry-leading semiconductor company, STMicroelectronics. This transistor is widely used in high-fidelity audio amplification systems and various power switching applications due to its exceptional power handling and performance characteristics.

With a collector-emitter voltage (Vceo) of up to 230V and collector current (Ic) capability of up to 15A, the 2STC5200 can handle significant power levels, making it suitable for demanding applications. The device also boasts a high frequency response with a transition frequency (fT) of 30MHz, which ensures excellent performance in audio amplification applications.

The 2STC5200 is designed with state-of-the-art silicon technology, which provides it with a high safe operating area (SOA) and enables it to withstand rugged operating conditions. This makes the transistor highly reliable in environments with high surge currents and voltage spikes.

One of the key features of the 2STC5200 is its complementary PNP type, the 2STA1943. When paired together, these transistors form an ideal solution for complementary push-pull configurations, which are commonly used in high-power audio amplifiers to achieve a balanced and distortion-free output.

STMicroelectronics has packaged the 2STC5200 in a TO-247 package, known for its excellent thermal performance. This package allows for efficient heat dissipation, which is critical in maintaining the longevity and stability of the transistor when operating at high power levels.

The 2STC5200 is also characterized by its low collector-emitter saturation voltage (Vcesat), which translates to reduced power dissipation and improved efficiency in the application. This feature is particularly beneficial in power amplifiers where efficiency is a key concern.

In summary, the STMicroelectronics 2STC5200 is a robust and high-performing power transistor that is well-suited for a variety of demanding applications, particularly in the audio amplification and power switching domains. Its excellent electrical characteristics and thermal performance make it a reliable choice for engineers and designers looking for quality and durability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess