EN
  • EN
  • DE

57C43C-45J

Part No 57C43C-45J
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description High Speed 4K X 8 Cmos EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 45 ns
Density 32 kb
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 40 mA
Number of Pins 32
Operating Supply Voltage 5 V
RoHS Non-Compliant
Schedule B 8542320050, 8542320050
Win Source Part Number 1017231-57C43C-45J
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C43C-45J CAD Model

Description

The Product 57C43C-45J is a state-of-the-art semiconductor device from STMicroelectronics, one of the leading manufacturers in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, from industrial automation to consumer electronics, offering robust performance and reliability.

Key Features

  • High Performance: With its advanced architecture, the 57C43C-45J delivers exceptional speed and efficiency, making it suitable for high-demand applications.
  • Low Power Consumption: It is engineered to operate with minimal power, thereby reducing the overall energy costs for devices and systems.
  • Durability: Built with high-quality materials, the product is designed to withstand harsh environmental conditions, ensuring a long operational lifespan.
  • Compact Design: The 57C43C-45J comes in a compact package, allowing for easy integration into various electronic assemblies without compromising on space.

Technical Specifications

Parameter Specification
Operating Temperature -40°C to +85°C
Supply Voltage 2.5V to 5.5V
Package Type SMT (Surface-Mount Technology)
Output Type CMOS, TTL

Applications

The versatility of the 57C43C-45J allows it to be used in a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronic devices
  • Communication infrastructure
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The 57C43C-45J is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the needs of even the most demanding applications.

For more detailed information, datasheets, and support, customers are encouraged to visit the official STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess