EN
  • EN
  • DE

57C51C-55TMB

Part No 57C51C-55TMB
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 55 ns
Mounting SMD (SMT)
Case / Package CDIP
Density 128 kb
Interface Parallel
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 28
RoHS Non-Compliant
Win Source Part Number 1021112-57C51C-55TMB
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C51C-55TMB CAD Model

Description

Product Overview: 57C51C-55TMB by STMicroelectronics

The 57C51C-55TMB is a state-of-the-art integrated circuit produced by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a wide array of applications, ranging from automotive to industrial, and consumer electronics. It is known for its high reliability, performance, and flexibility, which makes it a preferred choice for designers and engineers.

Key Features

  • High-Speed Performance: The 57C51C-55TMB operates at a swift speed, ensuring quick data processing and task execution, which is crucial for applications requiring timely responses.
  • Robust Temperature Range: This component is built to withstand a wide temperature range, making it suitable for harsh environments and extending its usability across various climates and conditions.
  • Durable: STMicroelectronics has a reputation for manufacturing durable products, and the 57C51C-55TMB is no exception. It is designed to last and perform consistently over its lifespan.
  • Energy Efficient: Energy efficiency is a hallmark of STMicroelectronics components. The 57C51C-55TMB is designed to consume minimal power, which can be critical for battery-powered or energy-sensitive applications.

Applications

The versatility of the 57C51C-55TMB allows it to be used in various applications, including:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronics
  • High-speed computing devices

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The 57C51C-55TMB is backed by rigorous testing and quality control processes to ensure it meets the stringent standards expected by its customers. Additionally, STMicroelectronics provides extensive technical support and documentation, making integration and troubleshooting simpler for product developers.

Conclusion

The 57C51C-55TMB represents a blend of performance, durability, and energy efficiency, making it an excellent choice for a wide range of electronic applications. STMicroelectronics' commitment to quality and customer support further enhances the value of this component, ensuring that it not only meets but exceeds the expectations of the most demanding applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess