EN
  • EN
  • DE

60NF06 80N70F4

Part No 60NF06 80N70F4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 163483-60NF06 80N70F4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 60NF06 80N70F4 CAD Model

Description

Product Overview: 60NF06 80N70F4 - STMicroelectronics

The 60NF06 80N70F4 is a robust Power MOSFET product brought to you by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This high-performance transistor is designed to meet the demanding requirements of modern electronic circuits, offering both high efficiency and reliability.

At the heart of the 60NF06 80N70F4 is STMicroelectronics' advanced MDmesh™ technology which ensures optimal power management. This Power MOSFET is characterized by its low on-resistance (R<sub>DS(on)), high blocking voltage capability, and superior switching performance, making it an ideal choice for a wide range of power applications including switching power supplies, motor control, and power management systems.

The device boasts a Drain-source voltage (V<sub>DS) of 60V, with a continuous Drain current (I<sub>D) rated at 80A, ensuring that it can handle significant power levels. Its threshold voltage is designed to provide a good balance between on-state voltage drop and off-state leakage current, contributing to the overall efficiency of the system it is used in.

The 60NF06 80N70F4 also features a low gate charge (Q<sub>g), which reduces the energy required to turn the MOSFET on and off, thus enhancing the power efficiency of the entire circuit. Additionally, the device has a fast intrinsic diode with a low reverse recovery time, which is crucial for high-speed switching operations and helps to minimize losses.

Built to last, the 60NF06 80N70F4 is encapsulated in a durable package that ensures protection against mechanical stress and environmental factors. The package is also optimized for excellent thermal performance, allowing for better heat dissipation and ensuring stable operation even under high current and temperature conditions.

In summary, the 60NF06 80N70F4 from STMicroelectronics is a top-tier Power MOSFET that combines high efficiency, reliability, and thermal performance. It is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the needs of today's technology-driven world.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess